Pomona Electronics Banana, Meter Interface 5909A

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2226-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2226-ND
Banana, Meter Interface 501-2226-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"

Buy Now Datasheet
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 95F1293 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
95F1293
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 95F1293
TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, RedRoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Right Angle Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, RedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5909A
Test Leads 5909A
Test Leads DMM TEST LEAD SET

Test Leads DMM TEST LEAD SET

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2226-ND 95F1293 5909A
Product Name Banana, Meter Interface Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Banana Plug, 18 AWG PVC Test Lead - 658 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details