Pomona Electronics Test Lead;Banana Plug Sheathed;Straightto Straight;Length 48";18 AWG;Black/Red 5908A

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Straight-sheath banana plug on each end of 48" long, silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Straight-sheath banana plug on each end of 48" long, silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Suppliers

Company
Product
Description
Supplier Links
Test Lead;Banana Plug Sheathed;Straightto Straight;Length 48
Fort Worth, TX, USA
Test Lead;Banana Plug Sheathed;Straightto Straight;Length 48";18 AWG;Black/Red
70198382
Test Lead;Banana Plug Sheathed;Straightto Straight;Length 48";18 AWG;Black/Red 70198382
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Straight-sheath banana plug on each end of 48" long, silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Straight-sheath banana plug on each end of 48" long, silicone wire.
Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198382
Product Name Test Lead;Banana Plug Sheathed;Straightto Straight;Length 48";18 AWG;Black/Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details