Pomona Electronics Banana, Meter Interface 5908A

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1704-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1704-ND
Banana, Meter Interface 501-1704-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000VAC, DC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000VAC, DC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
5908A
Test Leads 5908A
Test Leads DMM TEST LEAD SET

Test Leads DMM TEST LEAD SET

Buy Now Datasheet
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 48F1708 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
48F1708
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 48F1708
TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 15J7758 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
15J7758
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 15J7758
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - RoHS Compliant: Yes

TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1704-ND 5908A 48F1708
Product Name Banana, Meter Interface Test Leads Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana Socket to Banana Plug, 18 AWG PVC Test Lead - 9108H - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details