Pomona Electronics Banana, Meter Interface 5907A

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2346-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2346-ND
Banana, Meter Interface 501-2346-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed, Right Angle DMM Test Leads 1000VAC, DC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
5907A
Test Leads 5907A
Test Leads DMM TEST LEAD SET

Test Leads DMM TEST LEAD SET

Buy Now Datasheet
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 95F1291 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
95F1291
Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 95F1291
TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2346-ND 5907A 95F1291
Product Name Banana, Meter Interface Test Leads Test Lead Set, Black/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 680-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details