Pomona Electronics Test Lead;Banana Plug Sheathed;Straightto Rt-Ang;Length 48";18 AWG;Black/Red 5907A

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating For most hand held DMMs, right-angle to straight-sheathed banana plug on 48" long silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating For most hand held DMMs, right-angle to straight-sheathed banana plug on 48" long silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Suppliers

Company
Product
Description
Supplier Links
Test Lead;Banana Plug Sheathed;Straightto Rt-Ang;Length 48
Fort Worth, TX, USA
Test Lead;Banana Plug Sheathed;Straightto Rt-Ang;Length 48";18 AWG;Black/Red
70198381
Test Lead;Banana Plug Sheathed;Straightto Rt-Ang;Length 48";18 AWG;Black/Red 70198381
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating For most hand held DMMs, right-angle to straight-sheathed banana plug on 48" long silicone wire. Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
For most hand held DMMs, right-angle to straight-sheathed banana plug on 48" long silicone wire.
Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks. Test leads comply with IEC 1010-2-031. Plug and housing are molded directly to the cable in an integral one piece design and the wire is double crimped for a long lasting connection.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198381
Product Name Test Lead;Banana Plug Sheathed;Straightto Rt-Ang;Length 48";18 AWG;Black/Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data