Pomona Electronics Test Probe Set 5906A

Description
Test Probe Set
Description
Test Probe Set
Datasheet
Datasheet Summary
Powered by GS/AI

The Modular Test Probe with Banana Plug Tip, model 5906A, is designed to meet the IEC 1010-2-031 international safety standard for test accessories. It features a probe safety jack that is compatible with Pomona's 5907A, 5908A, and 5909A flexible test leads, facilitating digital multimeter interfacing. The probe tip cap allows for easy testing of DIP leads while preventing accidental shorting. Constructed from polypropylene for the probe body and brass for the plug tip, the probe is nickel-plated for durability. It is rated for a maximum operating voltage of 1000V and a current of 10 Amperes, compliant with Category III, P2 standards. The product includes a set of one black and one red probe, and is also part of various Pomona DMM test kits. All specifications are subject to change without notice.

Datasheet Summary
Powered by GS/AI

The Modular Test Probe with Banana Plug Tip, model 5906A, is designed to meet the IEC 1010-2-031 international safety standard for test accessories. It features a probe safety jack that is compatible with Pomona's 5907A, 5908A, and 5909A flexible test leads, facilitating digital multimeter interfacing. The probe tip cap allows for easy testing of DIP leads while preventing accidental shorting. Constructed from polypropylene for the probe body and brass for the plug tip, the probe is nickel-plated for durability. It is rated for a maximum operating voltage of 1000V and a current of 10 Amperes, compliant with Category III, P2 standards. The product includes a set of one black and one red probe, and is also part of various Pomona DMM test kits. All specifications are subject to change without notice.

Suppliers

Company
Product
Description
Supplier Links
Test Probe Set - 70197332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Probe Set
70197332
Test Probe Set 70197332
Test Probe Set

Test Probe Set

Supplier's Site
Modular Test Probe W/ Banana Plug Tip; Test Probe Type Pomona - 51X2177 - Newark, An Avnet Company
Chicago, IL, United States
Modular Test Probe W/ Banana Plug Tip; Test Probe Type Pomona
51X2177
Modular Test Probe W/ Banana Plug Tip; Test Probe Type Pomona 51X2177
MODULAR TEST PROBE W/ BANANA PLUG TIP; Test Probe Type:Multimeter; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Digital Multimeters; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

MODULAR TEST PROBE W/ BANANA PLUG TIP; Test Probe Type:Multimeter; Test Probe Functions:Multifunction; Accuracy %:-; For Use With:Digital Multimeters; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet
Test Probe, Digital Multimeter; Test Probe Type Pomona - 95F1302 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Digital Multimeter; Test Probe Type Pomona
95F1302
Test Probe, Digital Multimeter; Test Probe Type Pomona 95F1302
TEST PROBE, DIGITAL MULTIMETER; Test Probe Type:Multimeter; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Digital Multimeters; Product Range:-; Accessory Type:Test Probe Handle; Voltage Rating:1kV RoHS Compliant: Yes

TEST PROBE, DIGITAL MULTIMETER; Test Probe Type:Multimeter; Test Probe Functions:Multifunction; Accuracy %:-; For Use With:Digital Multimeters; Product Range:-; Accessory Type:Test Probe Handle; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70197332 51X2177 95F1302
Product Name Test Probe Set Modular Test Probe W/ Banana Plug Tip; Test Probe Type Pomona Test Probe, Digital Multimeter; Test Probe Type Pomona
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details