Pomona Electronics Test Leads 5901B/POM

Description
Test Leads BASIC ELECTRICAL D
Datasheet
Description
Test Leads BASIC ELECTRICAL D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
5901B/POM
Test Leads 5901B/POM
Test Leads BASIC ELECTRICAL D

Test Leads BASIC ELECTRICAL D

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 39K2959 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
39K2959
Test Lead Kit, Dmms; Kit Contents Pomona 39K2959
TEST LEAD KIT, DMMS; Kit Contents:4 x Test Leads, 2 x Test Probes, 2 x Spade Lugs, 2 x Crocodile Clips, Probe Tips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:1.2m; Colour:Red / Black; Connector Type B:4mm RoHS Compliant: Yes

TEST LEAD KIT, DMMS; Kit Contents:4 x Test Leads, 2 x Test Probes, 2 x Spade Lugs, 2 x Crocodile Clips, Probe Tips; SVHC:No SVHC (15-Jun-2015); Cable Assembly Type:Test; Cable Length:1.2m; Colour:Red / Black; Connector Type B:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5901B/POM 39K2959
Product Name Test Leads Test Lead Kit, Dmms; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details