Pomona Electronics Test Lead Kit, Dmms; Kit Contents Pomona 5900A/POM

Description
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Modular Test Probes, 2 x Maxigrabber Test Clips, Tri-Fold Nylon Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Modular Test Probes, 2 x Maxigrabber Test Clips, Tri-Fold Nylon Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit, Dmms; Kit Contents Pomona - 73K9949 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
73K9949
Test Lead Kit, Dmms; Kit Contents Pomona 73K9949
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Modular Test Probes, 2 x Maxigrabber Test Clips, Tri-Fold Nylon Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Modular Test Probes, 2 x Maxigrabber Test Clips, Tri-Fold Nylon Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5900A/POM
Test Leads 5900A/POM
Test Leads Inductrial Test Lead Kit

Test Leads Inductrial Test Lead Kit

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 73K9949 5900A/POM
Product Name Test Lead Kit, Dmms; Kit Contents Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 635XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details