Pomona Electronics Test Lead Kit, Dmms; Kit Contents Pomona 5899A

Description
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes with Tips, 2 x Test Clips, 2 x Alligator Clips, Tri-Fold Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes with Tips, 2 x Test Clips, 2 x Alligator Clips, Tri-Fold Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit, Dmms; Kit Contents Pomona - 73K9945 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
73K9945
Test Lead Kit, Dmms; Kit Contents Pomona 73K9945
TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes with Tips, 2 x Test Clips, 2 x Alligator Clips, Tri-Fold Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:2 x Test Leads, 2 x Test Probes with Tips, 2 x Test Clips, 2 x Alligator Clips, Tri-Fold Pouch; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5899A
Test Leads 5899A
Test Leads GP TEST LEAD KIT

Test Leads GP TEST LEAD KIT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 73K9945 5899A
Product Name Test Lead Kit, Dmms; Kit Contents Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
X100W Mini-Hook to Stacking Mini Banana Plug, 22 AWG PVC Test Lead - 216W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details