Pomona Electronics Multimeter Leads 5898

Description
5898,EXTRA DURABLE PROBE LEAD SET
Request a Quote Datasheet
Description
5898,EXTRA DURABLE PROBE LEAD SET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218257
Multimeter Leads 2218257
5898,EXTRA DURABLE PROBE LEAD SET

5898,EXTRA DURABLE PROBE LEAD SET

Supplier's Site
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona - 95F1303 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona
95F1303
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona 95F1303
TEST LEAD SET, BLACK, RED, 1.22M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.22M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5898
Test Leads 5898
Test Leads PROBE LEAD SET

Test Leads PROBE LEAD SET

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218257 95F1303 5898
Product Name Multimeter Leads Test Lead Set, Black, Red, 1.22M, 1Kv, 10A; Test Connector Type A Pomona Test Leads
Probe Configuration Sheathed Banana Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1789040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details