Pomona Electronics Test Clip; Steel (Wire); Red; 6.22 in.;18 to 22 AWG; Thermoplastic; 5 A 5830-2

Description
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.
Description
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Steel (Wire); Red; 6.22 in.;18 to 22 AWG; Thermoplastic; 5 A - 70198418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Steel (Wire); Red; 6.22 in.;18 to 22 AWG; Thermoplastic; 5 A
70198418
Test Clip; Steel (Wire); Red; 6.22 in.;18 to 22 AWG; Thermoplastic; 5 A 70198418
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Microprocessor Driven Tracer, 100 To 125 V Voltage Rating
This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination.
Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198418
Product Name Test Clip; Steel (Wire); Red; 6.22 in.;18 to 22 AWG; Thermoplastic; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details