Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
POMONA ELECTRONICS
5830-2 -- TEST CLIPS
Pomona Electronics
Test Clips
5830-2
Description
Test Clips MAXIGRABBER TEST
Datasheet
Description
Test Clips MAXIGRABBER TEST
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Test Clips
5830-2
Test Clips
5830-2
Test Clips MAXIGRABBER TEST
Test Clips MAXIGRABBER TEST
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electrical Test Probes
Product Number
5830-2
Product Name
Test Clips
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Current Clamps
1611631
Specs
Approvals
RoHS Compliant
View Details
KRYTAR, Inc.
Coaxial in-line Power Sensor
9511A
Specs
Probe Type
Power Sensor
Probe Technology
Passive
Attenuation Factor
1X
View Details
E-Z-HOOK, a division of Tektest, Inc.
Banana, Meter Interface
601W-18 R/B
Specs
Probe Configuration
Hook; Pin and Socket
Voltage Rating
5000 volts
View Details
Smiths Interconnect, a Molex company
0.187" Centers High Current: High Current Spring Probes
Specs
Probe Type
Current
Probe Configuration
Spring Loaded
View Details