Pomona Electronics Test Clip, 32Position; No. Of Contacts Pomona 5830-2

Description
TEST CLIP, 32POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 32POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 32Position; No. Of Contacts Pomona - 93F4138 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 32Position; No. Of Contacts Pomona
93F4138
Test Clip, 32Position; No. Of Contacts Pomona 93F4138
TEST CLIP, 32POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP, 32POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F4138
Product Name Test Clip, 32Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details