Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 5830-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 93F3465 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
93F3465
Test Clip, 1Position; No. Of Contacts Pomona 93F3465
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.56mm; Contact Plating:-; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F3465
Product Name Test Clip, 1Position; No. Of Contacts Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details