Pomona Electronics Test Clip; Steel (Wire); Black; 6.22 in.; 18 to 22 AWG; Thermoplastic; 5 A 5830-0

Description
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.
Description
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Steel (Wire); Black; 6.22 in.; 18 to 22 AWG; Thermoplastic; 5 A - 70198417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Steel (Wire); Black; 6.22 in.; 18 to 22 AWG; Thermoplastic; 5 A
70198417
Test Clip; Steel (Wire); Black; 6.22 in.; 18 to 22 AWG; Thermoplastic; 5 A 70198417
Microprocessor Driven Tracer, 100 To 125 V Voltage Rating This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination. Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Microprocessor Driven Tracer, 100 To 125 V Voltage Rating
This flexible clip has a rotating pincer-type contact to make access easier. Standard banana jack and screw for direct wire termination.
Test clip voltage rating 300 Vrms⁄DC, 5 A current rating.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198417
Product Name Test Clip; Steel (Wire); Black; 6.22 in.; 18 to 22 AWG; Thermoplastic; 5 A
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Encoder cable - NEBM-T1G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details