Pomona Electronics Oscilloscope Probes 5827A

Description
"100:1 Passive 200MHz (System) 78.740"" (2000.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"
Request a Quote Datasheet
Description
"100:1 Passive 200MHz (System) 78.740"" (2000.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 501-1010-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
501-1010-ND
Oscilloscope Probes 501-1010-ND
"100:1 Passive 200MHz (System) 78.740"" (2000.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"

"100:1 Passive 200MHz (System) 78.740"" (2000.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"

Buy Now Datasheet
Test Probe; Oscilloscope Probe Function Pomona - 93F2949 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
93F2949
Test Probe; Oscilloscope Probe Function Pomona 93F2949
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:100:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:200MHz; Input Voltage Max:300V; Test Probe Attenuation:100:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1010-ND 93F2949
Product Name Oscilloscope Probes Test Probe; Oscilloscope Probe Function Pomona
Probe Technology Passive
Attenuation Factor 100X
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XH Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details