Keithley Instruments, Inc. Test Lead, Kelvin Probe, Resistance; Test Connector Type A Keithley 5808

Description
TEST LEAD, KELVIN PROBE, RESISTANCE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:1.17m; No. of Test Leads:2 RoHS Compliant: Yes
Description
TEST LEAD, KELVIN PROBE, RESISTANCE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:1.17m; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Kelvin Probe, Resistance (part number 59T8475) is designed for use with Keithley instruments that measure 4-terminal resistance. It features two 1.17m (46 in) long probes with color-coded standard safety banana plugs. The Kelvin connection at the base of each probe pin minimizes resistance errors, making it suitable for high-precision sensing applications. This product is RoHS compliant, ensuring it meets environmental standards. It is particularly useful for applications requiring accurate resistance measurements in electronic testing setups.

Datasheet Summary
Powered by GS/AI

The Test Lead, Kelvin Probe, Resistance (part number 59T8475) is designed for use with Keithley instruments that measure 4-terminal resistance. It features two 1.17m (46 in) long probes with color-coded standard safety banana plugs. The Kelvin connection at the base of each probe pin minimizes resistance errors, making it suitable for high-precision sensing applications. This product is RoHS compliant, ensuring it meets environmental standards. It is particularly useful for applications requiring accurate resistance measurements in electronic testing setups.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Kelvin Probe, Resistance; Test Connector Type A Keithley - 59T8475 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Kelvin Probe, Resistance; Test Connector Type A Keithley
59T8475
Test Lead, Kelvin Probe, Resistance; Test Connector Type A Keithley 59T8475
TEST LEAD, KELVIN PROBE, RESISTANCE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:1.17m; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD, KELVIN PROBE, RESISTANCE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:1.17m; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5808
Test Leads 5808
Test Leads LOW COST SINGLE PIN KELVIN PROBE SET

Test Leads LOW COST SINGLE PIN KELVIN PROBE SET

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 59T8475 5808
Product Name Test Lead, Kelvin Probe, Resistance; Test Connector Type A Keithley Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Keystone Electronics Corp.
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XJL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details