Keithley Instruments, Inc. Test Lead 5807-7

Description
The 5807-7 is a test lead from Keithley. Features: Helical Spring Point Test Leads Use With: Series 2400, 2750, DMMs The Keithley 5807-7 is a helical spring point test lead. Two excellent Kelvin test probes for Keithley instruments that measure 4-terminal resistance. The probes have pointed tips that rotate when pressure is exerted on the handle. Good contact is assured, and the handle can be held at any angle to the measurement surface. The lead wires terminate in banana plugs. Lead wire length: 2m (7 ft).
Datasheet
Description
The 5807-7 is a test lead from Keithley. Features: Helical Spring Point Test Leads Use With: Series 2400, 2750, DMMs The Keithley 5807-7 is a helical spring point test lead. Two excellent Kelvin test probes for Keithley instruments that measure 4-terminal resistance. The probes have pointed tips that rotate when pressure is exerted on the handle. Good contact is assured, and the handle can be held at any angle to the measurement surface. The lead wires terminate in banana plugs. Lead wire length: 2m (7 ft).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead 5807-7
The 5807-7 is a test lead from Keithley. Features: Helical Spring Point Test Leads Use With: Series 2400, 2750, DMMs The Keithley 5807-7 is a helical spring point test lead. Two excellent Kelvin test probes for Keithley instruments that measure 4-terminal resistance. The probes have pointed tips that rotate when pressure is exerted on the handle. Good contact is assured, and the handle can be held at any angle to the measurement surface. The lead wires terminate in banana plugs. Lead wire length: 2m (7 ft).

The 5807-7 is a test lead from Keithley.

Features:

  • Helical Spring Point Test Leads
  • Use With: Series 2400, 2750, DMMs

The Keithley 5807-7 is a helical spring point test lead. Two excellent Kelvin test probes for Keithley instruments that measure 4-terminal resistance. The probes have pointed tips that rotate when pressure is exerted on the handle. Good contact is assured, and the handle can be held at any angle to the measurement surface. The lead wires terminate in banana plugs. Lead wire length: 2m (7 ft).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 5807-7
Product Name Test Lead
Unlock Full Specs
to access all available technical data