Pomona Electronics Oscilloscope Probes 5806A

Description
"1:1, 10:1 Passive 20MHz, 200MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT I 300V"
Request a Quote Datasheet
Description
"1:1, 10:1 Passive 20MHz, 200MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT I 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 501-1008-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
501-1008-ND
Oscilloscope Probes 501-1008-ND
"1:1, 10:1 Passive 20MHz, 200MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT I 300V"

"1:1, 10:1 Passive 20MHz, 200MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 1M, 10M Input Resistance CAT I 300V"

Buy Now Datasheet
Oscilloscope Probe, 200 Mhz, Passive, 300 V, 1 Pomona - 39K2906 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, 200 Mhz, Passive, 300 V, 1 Pomona
39K2906
Oscilloscope Probe, 200 Mhz, Passive, 300 V, 1 Pomona 39K2906
Oscilloscope Probe, 200 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Oscilloscope Probe, 200 MHz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1008-ND 39K2906
Product Name Oscilloscope Probes Oscilloscope Probe, 200 Mhz, Passive, 300 V, 1 Pomona
Probe Technology Passive
Attenuation Factor 1X; 10X
Bandwidth 20 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.125
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details