LEAD SET, 2 CLIP TEST LEADS, BANANA PLUG; Test Connector Type A:Double Banana Plug; Test Connector Type B:Test Clip x 2; Voltage Rating:42V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:900mm; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 5806 | 59T8473 |
| Product Name | Test Leads | Lead Set, 2 Clip Test Leads, Banana Plug; Test Connector Type A Keithley |
| Voltage Rating | 42 volts |