Keithley Instruments, Inc. Test Lead Set, Black, Red, 900Mm; Test Connector Type A Keithley 5805

Description
TEST LEAD SET, BLACK, RED, 900MM; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 900MM; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 900Mm; Test Connector Type A Keithley - 59T8471 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 900Mm; Test Connector Type A Keithley
59T8471
Test Lead Set, Black, Red, 900Mm; Test Connector Type A Keithley 59T8471
TEST LEAD SET, BLACK, RED, 900MM; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 900MM; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Double Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
5805
Test Probes 5805
Test Probes KELVIN PROBES 0.9M (3FT)

Test Probes KELVIN PROBES 0.9M (3FT)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 59T8471 5805
Product Name Test Lead Set, Black, Red, 900Mm; Test Connector Type A Keithley Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details