Keithley Instruments, Inc. Kelvin Probe, Black & Red, 3.6M; Test Connector Type A Keithley 5805-12

Description
KELVIN PROBE, BLACK & RED, 3.6M; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Double Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:3.6m; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet
Description
KELVIN PROBE, BLACK & RED, 3.6M; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Double Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:3.6m; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Probe, Black & Red, 3.6M; Test Connector Type A Keithley - 59T8472 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Probe, Black & Red, 3.6M; Test Connector Type A Keithley
59T8472
Kelvin Probe, Black & Red, 3.6M; Test Connector Type A Keithley 59T8472
KELVIN PROBE, BLACK & RED, 3.6M; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Double Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:3.6m; No. of Test Leads:2 RoHS Compliant: Yes

KELVIN PROBE, BLACK & RED, 3.6M; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Double Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:3.6m; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
5805-12
Test Probes 5805-12
Test Probes KELVIN PROBES 3.6M (12 FT)

Test Probes KELVIN PROBES 3.6M (12 FT)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 59T8472 5805-12
Product Name Kelvin Probe, Black & Red, 3.6M; Test Connector Type A Keithley Test Probes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-24RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details