Keithley Instruments, Inc. 4 Terminal Test Lead Set, Dmm/smu; Kit Contents Keithley 5804

Description
4 TERMINAL TEST LEAD SET, DMM/SMU; Kit Contents:2 x Test Leads, 2 x Test Clips, 2 x Plunger Clip Adapters, 4 x Alligator Clips; Product Range:- RoHS Compliant: Yes
Datasheet
Description
4 TERMINAL TEST LEAD SET, DMM/SMU; Kit Contents:2 x Test Leads, 2 x Test Clips, 2 x Plunger Clip Adapters, 4 x Alligator Clips; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Terminal Test Lead Set, Dmm/smu; Kit Contents Keithley - 63K9510 - Newark, An Avnet Company
Chicago, IL, United States
4 Terminal Test Lead Set, Dmm/smu; Kit Contents Keithley
63K9510
4 Terminal Test Lead Set, Dmm/smu; Kit Contents Keithley 63K9510
4 TERMINAL TEST LEAD SET, DMM/SMU; Kit Contents:2 x Test Leads, 2 x Test Clips, 2 x Plunger Clip Adapters, 4 x Alligator Clips; Product Range:- RoHS Compliant: Yes

4 TERMINAL TEST LEAD SET, DMM/SMU; Kit Contents:2 x Test Leads, 2 x Test Clips, 2 x Plunger Clip Adapters, 4 x Alligator Clips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5804
Test Leads 5804
Test Leads 4 TERMINAL TEST LEAD SET

Test Leads 4 TERMINAL TEST LEAD SET

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 63K9510 5804
Product Name 4 Terminal Test Lead Set, Dmm/smu; Kit Contents Keithley Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2050184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details