Pomona Electronics Oscilloscope Probes 5795A

Description
"10:1 Passive 100MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"
Request a Quote Datasheet
Description
"10:1 Passive 100MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - 501-2082-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
501-2082-ND
Oscilloscope Probes 501-2082-ND
"10:1 Passive 100MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"

"10:1 Passive 100MHz (System) 47.244"" (1200.00mm) Black Oscilloscope Probe Test Lead 10M Input Resistance CAT I 300V"

Buy Now Datasheet
Test Probe; Oscilloscope Probe Function Pomona - 90F2365 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
90F2365
Test Probe; Oscilloscope Probe Function Pomona 90F2365
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2082-ND 90F2365
Product Name Oscilloscope Probes Test Probe; Oscilloscope Probe Function Pomona
Probe Technology Passive
Attenuation Factor 10X
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details