Fluke Current Shunt 5790A-7001

Description
The 5790A-7001 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current Shunt Adapter for the 5790A Calibrator Shunt model Current range: A40 2.5 mA-5A; A40A 5A-20A Input resistance: 91Ω ±1% Operating input voltage: 250 mV to 500 mV Maximum non-destructive input: 50V rms The shunt input was designed to allow ac/dc current transfers using the Fluke A40 Series Current Shunts. The 5790A-7001 A40/A40A Current Shunt Adapter and Cable required. The 5790A-7001 connects to current shunt binding posts to permit use with both A40 and A40A Current Shunts
Datasheet
Description
The 5790A-7001 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current Shunt Adapter for the 5790A Calibrator Shunt model Current range: A40 2.5 mA-5A; A40A 5A-20A Input resistance: 91Ω ±1% Operating input voltage: 250 mV to 500 mV Maximum non-destructive input: 50V rms The shunt input was designed to allow ac/dc current transfers using the Fluke A40 Series Current Shunts. The 5790A-7001 A40/A40A Current Shunt Adapter and Cable required. The 5790A-7001 connects to current shunt binding posts to permit use with both A40 and A40A Current Shunts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Shunt 5790A-7001
The 5790A-7001 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current Shunt Adapter for the 5790A Calibrator Shunt model Current range: A40 2.5 mA-5A; A40A 5A-20A Input resistance: 91Ω ±1% Operating input voltage: 250 mV to 500 mV Maximum non-destructive input: 50V rms The shunt input was designed to allow ac/dc current transfers using the Fluke A40 Series Current Shunts. The 5790A-7001 A40/A40A Current Shunt Adapter and Cable required. The 5790A-7001 connects to current shunt binding posts to permit use with both A40 and A40A Current Shunts

The 5790A-7001 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.

Additional Features:

  • Current Shunt Adapter for the 5790A Calibrator
  • Shunt model Current range: A40 2.5 mA-5A; A40A 5A-20A
  • Input resistance: 91Ω ±1%
  • Operating input voltage: 250 mV to 500 mV
  • Maximum non-destructive input: 50V rms

The shunt input was designed to allow ac/dc current transfers using the Fluke A40 Series Current Shunts. The 5790A-7001 A40/A40A Current Shunt Adapter and Cable required. The 5790A-7001 connects to current shunt binding posts to permit use with both A40 and A40A Current Shunts

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 5790A-7001
Product Name Current Shunt
Unlock Full Specs
to access all available technical data