Pomona Electronics Clip, Test; Nylon; 0.30 in. 5790-2

Description
0.7 in. Width, Rotating Micrograbber Test Clip & Kits Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.
Datasheet
Description
0.7 in. Width, Rotating Micrograbber Test Clip & Kits Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Test; Nylon; 0.30 in. - 70198376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Test; Nylon; 0.30 in.
70198376
Clip, Test; Nylon; 0.30 in. 70198376
0.7 in. Width, Rotating Micrograbber Test Clip & Kits Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.

0.7 in. Width, Rotating Micrograbber Test Clip & Kits
Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.

Supplier's Site
Test Clip, 1Position; No. Of Contacts Pomona - 95F1352 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
95F1352
Test Clip, 1Position; No. Of Contacts Pomona 95F1352
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198376 95F1352
Product Name Clip, Test; Nylon; 0.30 in. Test Clip, 1Position; No. Of Contacts Pomona
Voltage Rating 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products