Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 5790-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 95F1351 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
95F1351
Test Clip, 1Position; No. Of Contacts Pomona 95F1351
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:1.27mm; Contact Plating:-; Product Range:Micrograbber Series RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, Black, Rotating, Micrograbber - 70198375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip, Black, Rotating, Micrograbber
70198375
Test Clip, Black, Rotating, Micrograbber 70198375
Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.

Rotating Micrograbber Test Clip. Ideal for testing surface mounted devices (SMDs), high-density leads with 1.2 mm (0.05") spacing, and fine gauge wires (0.1 mm/0.004"). Two access entries with 0.6 mm (0.025") square pins. Rotating pincers grasp leads firmly. Extended guide tube reaches into tight areas and can be bent to a 35° angle. Rating: 42 VAC, 2 A max.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 95F1351 70198375
Product Name Test Clip, 1Position; No. Of Contacts Pomona Test Clip, Black, Rotating, Micrograbber
Voltage Rating 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers