Pomona Electronics Clip, Alligator; Copper Alloy, Plated; 45 V(RMS)/DC; Red; 1.63 in.; 0.079 in. 5788-2

Description
Copper Alloy, Plated, Insulated Miniature Alligator Test Clip With 2MM Banana Jack Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.
Datasheet
Description
Copper Alloy, Plated, Insulated Miniature Alligator Test Clip With 2MM Banana Jack Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Copper Alloy, Plated; 45 V(RMS)/DC; Red; 1.63 in.; 0.079 in. - 70198511 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Copper Alloy, Plated; 45 V(RMS)/DC; Red; 1.63 in.; 0.079 in.
70198511
Clip, Alligator; Copper Alloy, Plated; 45 V(RMS)/DC; Red; 1.63 in.; 0.079 in. 70198511
Copper Alloy, Plated, Insulated Miniature Alligator Test Clip With 2MM Banana Jack Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.

Copper Alloy, Plated, Insulated Miniature Alligator Test Clip With 2MM Banana Jack
Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.

Supplier's Site
Miniature Alligator Test Clip, Red; Connector Type Pomona - 20H0610 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Alligator Test Clip, Red; Connector Type Pomona
20H0610
Miniature Alligator Test Clip, Red; Connector Type Pomona 20H0610
MINIATURE ALLIGATOR TEST CLIP, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:Red; Product Range:5788 Series; Colour:Red; Connector Colour:Red; Contact Material:Copper; Voltage Rating:45VDC RoHS Compliant: Yes

MINIATURE ALLIGATOR TEST CLIP, RED; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:Red; Product Range:5788 Series; Colour:Red; Connector Colour:Red; Contact Material:Copper; Voltage Rating:45VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70198511 20H0610
Product Name Clip, Alligator; Copper Alloy, Plated; 45 V(RMS)/DC; Red; 1.63 in.; 0.079 in. Miniature Alligator Test Clip, Red; Connector Type Pomona
Voltage Rating 45 volts 45 volts
Unlock Full Specs
to access all available technical data