Pomona Electronics Alligator Clip, Black; Connector Type Pomona 5788-0

Description
ALLIGATOR CLIP, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Copper; Convert From Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Copper; Convert From Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Black; Connector Type Pomona - 54H0393 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Black; Connector Type Pomona
54H0393
Alligator Clip, Black; Connector Type Pomona 54H0393
ALLIGATOR CLIP, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Copper; Convert From Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes

ALLIGATOR CLIP, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Contact Material:Copper; Convert From Positions:1Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack, Aligator Clip, Insulated, Miniature - 70198377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack, Aligator Clip, Insulated, Miniature
70198377
Banana Jack, Aligator Clip, Insulated, Miniature 70198377
Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.

Alligator clip has 0.240" max. jaw opening. Overall Length: 1.57". Rating: 45 V, +80°C (+176°F) max.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 54H0393 70198377
Product Name Alligator Clip, Black; Connector Type Pomona Banana Jack, Aligator Clip, Insulated, Miniature
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details