Pomona Electronics Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Pomona 5749-48

Description
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Pomona - 30C4821 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Pomona
30C4821
Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Pomona 30C4821
COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 48IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30C4821
Product Name Coaxial Cable, Rg-58C/u, 48In, Black; Connector Type A Pomona
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details