Pomona Electronics Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona 5749-36

Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona - 84F951 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona
84F951
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona 84F951
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:Universal Coupler; Connector Type B:Universal Coupler; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84F951
Product Name Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details