Pomona Electronics Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) 5748

Description
Maxi Universal Adapter Kit, Impedance 50 Ohms, Cable Size 0.195 in. (OD) Models 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. RATINGS: Operating Temperature: Items 1 through 9, and 12 through 20: -67°F to +302°F (-55°C to +150°C) Items 10 and 11: +122°F (+50°C) Nominal Impedance: Items 1 through 9, and 12 through 20:50 Ohms Items 18 and 19: 75 Ohms VSWR: Items 1 through 9: 1.2:1 (DC-1GHz) Items 12 through 15: 1.2:1 (DC-300 MHz) Frequency Range: Items 1 through 9: DC-1GHz Items 12 through 15: DC-500 MHz Items 16 through 19: DC-300 MHz Item 20: 50MHz -3GHz 1 “N” Male Part#5734 2 BNC Male Part#5735 3 TNC Male Part#5736 4 SMA Male Part#5737 5 “N” Female Part#5738 6 BNC Female Part#5739 7 TNC Female Part#5740 8 SMA Female Part#5741 9 Coupler Part#5742 10 Double Banana Plug Part#5743 11 Double Binding Post Part#5744 12 UHF Male Part#5752 13 UHF Female Part#5756 14 Mini UHF Male Part#5753 15 Mini UHF Female Part#5757 16 RCA Male Part#5754 17 RCA Female Part#5758 18 “F” Male Part#5759 19 “F” Female part#5755 20 Signal Sampler Part#5769 Kit contains 2 pcs. each: BNC Male BNC Female TNC Male TNC Female SMA Male SMA Female “N” Male “N” Female UHF Male UHF Female Mini UHF Male Mini UHF Female “F” Male “F” Female RCA Male RCA Female Six intermediate couplers One double banana plug One double banana jack One sampler
Datasheet
Description
Maxi Universal Adapter Kit, Impedance 50 Ohms, Cable Size 0.195 in. (OD) Models 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. RATINGS: Operating Temperature: Items 1 through 9, and 12 through 20: -67°F to +302°F (-55°C to +150°C) Items 10 and 11: +122°F (+50°C) Nominal Impedance: Items 1 through 9, and 12 through 20:50 Ohms Items 18 and 19: 75 Ohms VSWR: Items 1 through 9: 1.2:1 (DC-1GHz) Items 12 through 15: 1.2:1 (DC-300 MHz) Frequency Range: Items 1 through 9: DC-1GHz Items 12 through 15: DC-500 MHz Items 16 through 19: DC-300 MHz Item 20: 50MHz -3GHz 1 “N” Male Part#5734 2 BNC Male Part#5735 3 TNC Male Part#5736 4 SMA Male Part#5737 5 “N” Female Part#5738 6 BNC Female Part#5739 7 TNC Female Part#5740 8 SMA Female Part#5741 9 Coupler Part#5742 10 Double Banana Plug Part#5743 11 Double Binding Post Part#5744 12 UHF Male Part#5752 13 UHF Female Part#5756 14 Mini UHF Male Part#5753 15 Mini UHF Female Part#5757 16 RCA Male Part#5754 17 RCA Female Part#5758 18 “F” Male Part#5759 19 “F” Female part#5755 20 Signal Sampler Part#5769 Kit contains 2 pcs. each: BNC Male BNC Female TNC Male TNC Female SMA Male SMA Female “N” Male “N” Female UHF Male UHF Female Mini UHF Male Mini UHF Female “F” Male “F” Female RCA Male RCA Female Six intermediate couplers One double banana plug One double banana jack One sampler
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) - 70198374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.)
70198374
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) 70198374
Maxi Universal Adapter Kit, Impedance 50 Ohms, Cable Size 0.195 in. (OD) Models 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. RATINGS: Operating Temperature: Items 1 through 9, and 12 through 20: -67°F to +302°F (-55°C to +150°C) Items 10 and 11: +122°F (+50°C) Nominal Impedance: Items 1 through 9, and 12 through 20:50 Ohms Items 18 and 19: 75 Ohms VSWR: Items 1 through 9: 1.2:1 (DC-1GHz) Items 12 through 15: 1.2:1 (DC-300 MHz) Frequency Range: Items 1 through 9: DC-1GHz Items 12 through 15: DC-500 MHz Items 16 through 19: DC-300 MHz Item 20: 50MHz -3GHz 1 “N” Male Part#5734 2 BNC Male Part#5735 3 TNC Male Part#5736 4 SMA Male Part#5737 5 “N” Female Part#5738 6 BNC Female Part#5739 7 TNC Female Part#5740 8 SMA Female Part#5741 9 Coupler Part#5742 10 Double Banana Plug Part#5743 11 Double Binding Post Part#5744 12 UHF Male Part#5752 13 UHF Female Part#5756 14 Mini UHF Male Part#5753 15 Mini UHF Female Part#5757 16 RCA Male Part#5754 17 RCA Female Part#5758 18 “F” Male Part#5759 19 “F” Female part#5755 20 Signal Sampler Part#5769 Kit contains 2 pcs. each: BNC Male BNC Female TNC Male TNC Female SMA Male SMA Female “N” Male “N” Female UHF Male UHF Female Mini UHF Male Mini UHF Female “F” Male “F” Female RCA Male RCA Female Six intermediate couplers One double banana plug One double banana jack One sampler

Maxi Universal Adapter Kit, Impedance 50 Ohms, Cable Size 0.195 in. (OD)
Models 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. RATINGS:
Operating Temperature:
Items 1 through 9, and 12 through 20:
-67°F to +302°F (-55°C to +150°C)
Items 10 and 11:
+122°F (+50°C)
Nominal Impedance:
Items 1 through 9, and 12 through 20:50 Ohms
Items 18 and 19: 75 Ohms
VSWR:
Items 1 through 9: 1.2:1 (DC-1GHz)
Items 12 through 15: 1.2:1 (DC-300 MHz)
Frequency Range:
Items 1 through 9: DC-1GHz
Items 12 through 15: DC-500 MHz
Items 16 through 19: DC-300 MHz
Item 20: 50MHz -3GHz 1 “N” Male Part#5734
2 BNC Male Part#5735
3 TNC Male Part#5736
4 SMA Male Part#5737
5 “N” Female Part#5738
6 BNC Female Part#5739
7 TNC Female Part#5740
8 SMA Female Part#5741
9 Coupler Part#5742
10 Double Banana Plug Part#5743
11 Double Binding Post Part#5744 12 UHF Male Part#5752
13 UHF Female Part#5756
14 Mini UHF Male Part#5753
15 Mini UHF Female Part#5757
16 RCA Male Part#5754 17 RCA Female Part#5758 18 “F” Male Part#5759
19 “F” Female part#5755
20 Signal Sampler Part#5769

Kit contains 2 pcs. each:

  • BNC Male
  • BNC Female
  • TNC Male
  • TNC Female
  • SMA Male
  • SMA Female
  • “N” Male
  • “N” Female
  • UHF Male
  • UHF Female
  • Mini UHF Male
  • Mini UHF Female
  • “F” Male
  • “F” Female
  • RCA Male
  • RCA Female
  • Six intermediate couplers
  • One double banana plug
  • One double banana jack
  • One sampler
Supplier's Site
RF Adapters - Between Series - 5748 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
5748
RF Adapters - Between Series 5748
RF Adapters - Between Series MAXI ADAPTER KIT

RF Adapters - Between Series MAXI ADAPTER KIT

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 70198374 5748
Product Name Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) RF Adapters - Between Series
Frequency 3.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
Coaxial Adapters - 2184246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details