Pomona Electronics Rf/coaxial Adapter, N Jack-Coupling Nut; Convert From Coax Type Pomona 5738

Description
RF/COAXIAL ADAPTER, N JACK-COUPLING NUT; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: NA
Description
RF/COAXIAL ADAPTER, N JACK-COUPLING NUT; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, N Jack-Coupling Nut; Convert From Coax Type Pomona - 84F942 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Jack-Coupling Nut; Convert From Coax Type Pomona
84F942
Rf/coaxial Adapter, N Jack-Coupling Nut; Convert From Coax Type Pomona 84F942
RF/COAXIAL ADAPTER, N JACK-COUPLING NUT; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: NA

RF/COAXIAL ADAPTER, N JACK-COUPLING NUT; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84F942
Product Name Rf/coaxial Adapter, N Jack-Coupling Nut; Convert From Coax Type Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 26.500 GHz
View Details