RF/COAXIAL, SMA PLUG, STRAIGHT; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84F941 |
| Product Name | Rf/coaxial, Sma Plug, Straight; Connector Type Pomona |
| Connector Type | SMA |