Pomona Electronics IC Clips 5733

Description
PLCC Test Clip 32 (2 x 7, 2 x 9)
Request a Quote Datasheet
Description
PLCC Test Clip 32 (2 x 7, 2 x 9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 501-1833-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
501-1833-ND
IC Clips 501-1833-ND
PLCC Test Clip 32 (2 x 7, 2 x 9)

PLCC Test Clip 32 (2 x 7, 2 x 9)

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Sockets
5733
Test Sockets 5733
Test Sockets 32PIN PLCC TESTER

Test Sockets 32PIN PLCC TESTER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1833-ND 5733
Product Name IC Clips Test Sockets
Probe Configuration PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XK Micro-Hook to Lead Only, 22 AWG PVC Test Lead - 213XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Current Clamps - 2050184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details