Pomona Electronics Between Series Adapters 5701-9

Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack White"
Request a Quote Datasheet
Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2342-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2342-ND
Between Series Adapters 501-2342-ND
"Adapter Connector 10/32"" Threaded Screw To Banana Jack White"

"Adapter Connector 10/32"" Threaded Screw To Banana Jack White"

Buy Now Datasheet
Banana Jack, 25A, Screw, White; Gender Pomona - 50F1551 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, White; Gender Pomona
50F1551
Banana Jack, 25A, Screw, White; Gender Pomona 50F1551
BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2342-ND 50F1551
Product Name Between Series Adapters Banana Jack, 25A, Screw, White; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - SALE-9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details