Pomona Electronics Banana Jack, 25A, Screw, Yellow; Gender Pomona 5701-4

Description
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 25A, Screw, Yellow; Gender Pomona - 50F1548 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, Yellow; Gender Pomona
50F1548
Banana Jack, 25A, Screw, Yellow; Gender Pomona 50F1548
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F1548
Product Name Banana Jack, 25A, Screw, Yellow; Gender Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details