Pomona Electronics Between Series Adapters 5701-2

Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1785-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1785-ND
Between Series Adapters 501-1785-ND
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Red"

"Adapter Connector 10/32"" Threaded Screw To Banana Jack Red"

Buy Now Datasheet
Adapter, Banana Jack; Terminal Strip Banana Jack; 1700 V (RMS) (Max.); Nylon - 70198370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana Jack; Terminal Strip Banana Jack; 1700 V (RMS) (Max.); Nylon
70198370
Adapter, Banana Jack; Terminal Strip Banana Jack; 1700 V (RMS) (Max.); Nylon 70198370
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Standard Banana Jack 0.166" and 4 mm

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Standard Banana Jack 0.166" and 4 mm
Supplier's Site
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona - 50F844 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
50F844
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona 50F844
BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1785-ND 70198370 50F844
Product Name Between Series Adapters Adapter, Banana Jack; Terminal Strip Banana Jack; 1700 V (RMS) (Max.); Nylon Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details