Pomona Electronics Between Series Adapters 5701-0

Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1656-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1656-ND
Between Series Adapters 501-1656-ND
"Adapter Connector 10/32"" Threaded Screw To Banana Jack Black"

"Adapter Connector 10/32"" Threaded Screw To Banana Jack Black"

Buy Now Datasheet
Connector; Banana Jack; 1700 V (RMS) (Max.); 25 A (Max.); Brass; Nylon; Black - 70198369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Jack; 1700 V (RMS) (Max.); 25 A (Max.); Brass; Nylon; Black
70198369
Connector; Banana Jack; 1700 V (RMS) (Max.); 25 A (Max.); Brass; Nylon; Black 70198369
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Standard Banana Jack 0.166" and 4 mm

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Standard Banana Jack 0.166" and 4 mm
Supplier's Site
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona - 50F1546 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona
50F1546
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona 50F1546
BANANA JACK ADAPTER, 25A, SCREW, BLACK; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Size:.187RoHS Compliant: Yes

BANANA JACK ADAPTER, 25A, SCREW, BLACK; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.7kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Size:.187RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1656-ND 70198369 50F1546
Product Name Between Series Adapters Connector; Banana Jack; 1700 V (RMS) (Max.); 25 A (Max.); Brass; Nylon; Black Banana Jack Adapter, 25A, Screw, Black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details