Pomona Electronics Banana Jack, 25A, Screw, White; Gender Pomona 5700-9

Description
BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 25A, Screw, White; Gender Pomona - 90B1036 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, White; Gender Pomona
90B1036
Banana Jack, 25A, Screw, White; Gender Pomona 90B1036
BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, WHITE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, 8-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5277 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 8-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5277
Adapter, 8-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5277
ADAPTER, 8-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:8-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 8-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:8-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 90B1036 07AH5277
Product Name Banana Jack, 25A, Screw, White; Gender Pomona Adapter, 8-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details