Pomona Electronics Between Series Adapters 5700-4

Description
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Yellow"
Request a Quote Datasheet
Description
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2341-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2341-ND
Between Series Adapters 501-2341-ND
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Yellow"

"Adapter Connector 8/32"" Threaded Screw To Banana Jack Yellow"

Buy Now Datasheet
Banana Jack, 25A, Screw, Yellow; Gender Pomona - 50F1545 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, Yellow; Gender Pomona
50F1545
Banana Jack, 25A, Screw, Yellow; Gender Pomona 50F1545
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2341-ND 50F1545
Product Name Between Series Adapters Banana Jack, 25A, Screw, Yellow; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers