Pomona Electronics Banana Jack, Terminal Strip; Gender Pomona 5700-3

Description
BANANA JACK, TERMINAL STRIP; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, TERMINAL STRIP; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Terminal Strip; Gender Pomona - 50F1544 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Terminal Strip; Gender Pomona
50F1544
Banana Jack, Terminal Strip; Gender Pomona 50F1544
BANANA JACK, TERMINAL STRIP; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, TERMINAL STRIP; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F1544
Product Name Banana Jack, Terminal Strip; Gender Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details