Pomona Electronics Between Series Adapters 5700-2

Description
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2340-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2340-ND
Between Series Adapters 501-2340-ND
"Adapter Connector 8/32"" Threaded Screw To Banana Jack Red"

"Adapter Connector 8/32"" Threaded Screw To Banana Jack Red"

Buy Now Datasheet
Adapter, Banana Jack; Terminal Strip Banana Jack; 1600 V (RMS) (Max.); Nylon - 70198368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana Jack; Terminal Strip Banana Jack; 1600 V (RMS) (Max.); Nylon
70198368
Adapter, Banana Jack; Terminal Strip Banana Jack; 1600 V (RMS) (Max.); Nylon 70198368
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Standard Banana Jack 0.166" and 4 mm

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Standard Banana Jack 0.166" and 4 mm
Supplier's Site
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona - 50F843 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
50F843
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona 50F843
BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.6kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2340-ND 70198368 50F843
Product Name Between Series Adapters Adapter, Banana Jack; Terminal Strip Banana Jack; 1600 V (RMS) (Max.); Nylon Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details