Pomona Electronics Between Series Adapters 5699-9

Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack White"
Request a Quote Datasheet
Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2338-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2338-ND
Between Series Adapters 501-2338-ND
"Adapter Connector 6/32"" Threaded Screw To Banana Jack White"

"Adapter Connector 6/32"" Threaded Screw To Banana Jack White"

Buy Now Datasheet
Banana Jack, 25A, Screw; Gender Pomona - 50F1542 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw; Gender Pomona
50F1542
Banana Jack, 25A, Screw; Gender Pomona 50F1542
BANANA JACK, 25A, SCREW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:70V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 25A, SCREW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:70V; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5273 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5273
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5273
ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2338-ND 50F1542 07AH5273
Product Name Between Series Adapters Banana Jack, 25A, Screw; Gender Pomona Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data