Pomona Electronics Banana Jack, 25A, Screw, Yellow; Gender Pomona 5699-4

Description
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 25A, Screw, Yellow; Gender Pomona - 50F1539 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, Yellow; Gender Pomona
50F1539
Banana Jack, 25A, Screw, Yellow; Gender Pomona 50F1539
BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5272 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5272
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5272
ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50F1539 07AH5272
Product Name Banana Jack, 25A, Screw, Yellow; Gender Pomona Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details