Pomona Electronics Banana Jack, 25A, Screw, Orange; Gender Pomona 5699-3

Description
BANANA JACK, 25A, SCREW, ORANGE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, 25A, SCREW, ORANGE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, 25A, Screw, Orange; Gender Pomona - 50F1538 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 25A, Screw, Orange; Gender Pomona
50F1538
Banana Jack, 25A, Screw, Orange; Gender Pomona 50F1538
BANANA JACK, 25A, SCREW, ORANGE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Colour:Orange RoHS Compliant: Yes

BANANA JACK, 25A, SCREW, ORANGE; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona - 07AH5271 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
07AH5271
Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona 07AH5271
ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

ADAPTER, 6-32 TERMINAL PLUG-BANANA JACK; Inter Series Connector A:6-32 Male Threaded Terminal; Convert From Positions:1Ways; Convert From Gender:Plug; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Ways; Convert To RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50F1538 07AH5271
Product Name Banana Jack, 25A, Screw, Orange; Gender Pomona Adapter, 6-32 Terminal Plug-Banana Jack; Inter Series Connector A Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details