Pomona Electronics Between Series Adapters 5699-2

Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2451-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2451-ND
Between Series Adapters 501-2451-ND
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Red"

"Adapter Connector 6/32"" Threaded Screw To Banana Jack Red"

Buy Now Datasheet
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon - 70198364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon
70198364
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon 70198364
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Standard Banana Jack 0.166" and 4 mm

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Standard Banana Jack 0.166" and 4 mm
Supplier's Site
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona - 50F842 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
50F842
Banana Jack Adapter, 25A, Screw, Red; Gender Pomona 50F842
BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK ADAPTER, 25A, SCREW, RED; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2451-ND 70198364 50F842
Product Name Between Series Adapters Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon Banana Jack Adapter, 25A, Screw, Red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details