Pomona Electronics Between Series Adapters 5699-0

Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Black"
Request a Quote Datasheet
Description
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-2450-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-2450-ND
Between Series Adapters 501-2450-ND
"Adapter Connector 6/32"" Threaded Screw To Banana Jack Black"

"Adapter Connector 6/32"" Threaded Screw To Banana Jack Black"

Buy Now Datasheet
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona - 50F1537 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona
50F1537
Banana Jack Adapter, 25A, Screw, Black; Gender Pomona 50F1537
BANANA JACK ADAPTER, 25A, SCREW, BLACK; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Size:.187RoHS Compliant: Yes

BANANA JACK ADAPTER, 25A, SCREW, BLACK; Gender:Jack; Connector Mounting:Terminal Strip Mount; Current Rating:25A; Voltage Rating:1.1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Size:.187RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon - 70198363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon
70198363
Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon 70198363
Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip Standard Banana Jack 0.166" and 4 mm

  • Adapter Provides an Easy and Quick Banana Jack Connection By Replacing the Screw in a Terminal Strip
  • Allows a Standard Sheathed or Unsheathed Banana Plug/Patch Cord to Securely Connect to a Terminal Strip
  • Standard Banana Jack 0.166" and 4 mm
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2450-ND 50F1537 70198363
Product Name Between Series Adapters Banana Jack Adapter, 25A, Screw, Black; Gender Pomona Adapter, Banana Jack; Terminal Strip Banana Jack; 1100 V (RMS) (Max.); Nylon
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details