Pomona Electronics Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) 5698

Description
Universal Adapter Kit, 0.195 in. (OD) Cable Size, 50 Ohms Impedance Models 5698 and 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. Kit contains 2 pcs. each: BNC male, BNC female, TNC male, TNC female, SMA male, SMA female, “N” male, “N” female, four intermediate couplers, one double banana plug and one double banana jack. Adapter kit impedance 50 Ohms.
Description
Universal Adapter Kit, 0.195 in. (OD) Cable Size, 50 Ohms Impedance Models 5698 and 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. Kit contains 2 pcs. each: BNC male, BNC female, TNC male, TNC female, SMA male, SMA female, “N” male, “N” female, four intermediate couplers, one double banana plug and one double banana jack. Adapter kit impedance 50 Ohms.

Suppliers

Company
Product
Description
Supplier Links
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) - 70198362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.)
70198362
Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.) 70198362
Universal Adapter Kit, 0.195 in. (OD) Cable Size, 50 Ohms Impedance Models 5698 and 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage. Kit contains 2 pcs. each: BNC male, BNC female, TNC male, TNC female, SMA male, SMA female, “N” male, “N” female, four intermediate couplers, one double banana plug and one double banana jack. Adapter kit impedance 50 Ohms.

Universal Adapter Kit, 0.195 in. (OD) Cable Size, 50 Ohms Impedance
Models 5698 and 5748 Adapter Kits allow users to make their own adapter combinations, such as SMA to BNC or BNC to double banana plug. Adapter ends are joined with coupling nuts. Hard plastic case with custom foam liner for convenient storage.
Kit contains 2 pcs. each: BNC male, BNC female, TNC male, TNC female, SMA male, SMA female, “N” male, “N” female, four intermediate couplers, one double banana plug and one double banana jack.
Adapter kit impedance 50 Ohms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70198362
Product Name Adapter Kit; 0.195 in. (O.D); 50 Ohms; Brass, Nickel Plated; 500 V (RMS) (Max.)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details