Pomona Electronics Coaxial Cables (RF) 5697-96

Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 96.0"" (2.4m) 8.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C/U 96.0"" (2.4m) 8.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5697-96-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5697-96-ND
Coaxial Cables (RF) 5697-96-ND
"Cable Assembly Coaxial BNC to BNC RG-58C/U 96.0"" (2.4m) 8.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C/U 96.0"" (2.4m) 8.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 5697-96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
5697-96
Cable Assemblies - Coaxial Cables (RF) 5697-96
CBL ASSY BNC PLUG TO PLUG 8'

CBL ASSY BNC PLUG TO PLUG 8'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 5697-96-ND 5697-96
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA300 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details